Samsung UN60J6300AF + Hook-Up Bundle, 152,4 cm (60"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Silver
Samsung UN60J6300AF + Hook-Up Bundle. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Silver