Samsung logo

Samsung UN55C7000WF 138,7 cm (54.6") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121799
Info modified on:
02 Dec 2020, 14:41:54
Short summary description Samsung UN55C7000WF 138,7 cm (54.6") Full HD Smart TV Wi-Fi Black:

Samsung UN55C7000WF, 138,7 cm (54.6"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UN55C7000WF 138,7 cm (54.6") Full HD Smart TV Wi-Fi Black:

Samsung UN55C7000WF. Display diagonal: 138,7 cm (54.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.