Samsung logo

Samsung UN32EH4000F 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158190
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN32EH4000F 81,3 cm (32") HD Black:

Samsung UN32EH4000F, 81,3 cm (32"), 1366 x 768 pixels, HD, ATSC, Black

Long summary description Samsung UN32EH4000F 81,3 cm (32") HD Black:

Samsung UN32EH4000F. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.