Samsung logo

Samsung UN24M4500AFXZA TV 61 cm (24") HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36762
Info modified on:
14 Mar 2024, 19:31:20
Short summary description Samsung UN24M4500AFXZA TV 61 cm (24") HD Smart TV Wi-Fi Black:

Samsung UN24M4500AFXZA, 61 cm (24"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN24M4500AFXZA TV 61 cm (24") HD Smart TV Wi-Fi Black:

Samsung UN24M4500AFXZA. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.