Samsung logo

Samsung Series 8 UE75TU8000 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73785
Info modified on:
27 May 2024, 14:21:43
Short summary description Samsung Series 8 UE75TU8000 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 8 UE75TU8000, 190,5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 8 UE75TU8000 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 8 UE75TU8000. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-T2. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.