Samsung logo

Samsung UE75H6470 TV 190,5 cm (75") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118075
Info modified on:
14 Mar 2024, 19:01:57
Short summary description Samsung UE75H6470 TV 190,5 cm (75") Full HD Smart TV Wi-Fi Black:

Samsung UE75H6470, 190,5 cm (75"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE75H6470 TV 190,5 cm (75") Full HD Smart TV Wi-Fi Black:

Samsung UE75H6470. Display diagonal: 190,5 cm (75"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.