Samsung Series 8 BU8002, 190,5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Samsung Series 8 BU8002. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black