Samsung Series 7 UE65MU7075TXXC, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium
Samsung Series 7 UE65MU7075TXXC. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2400, Native aspect ratio: 4:3. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Titanium