Samsung logo

Samsung UE55MU6445U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206448
Info modified on:
21 Jun 2024, 15:52:31
Short summary description Samsung UE55MU6445U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE55MU6445U, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55MU6445U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE55MU6445U. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1600. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.