Samsung logo

Samsung UE55KU6510U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165070
Info modified on:
21 Jun 2024, 15:51:58
Short summary description Samsung UE55KU6510U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi White:

Samsung UE55KU6510U, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, White

Long summary description Samsung UE55KU6510U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi White:

Samsung UE55KU6510U. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1600. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.