Samsung TV LED 49" smart tv/fhd/wifi, 124,5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung TV LED 49" smart tv/fhd/wifi. Display diagonal: 124,5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black