Samsung logo

Samsung UE40F6400AK 101,6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162393
Info modified on:
15 Nov 2024, 11:35:03
Short summary description Samsung UE40F6400AK 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung UE40F6400AK, 101,6 cm (40"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40F6400AK 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung UE40F6400AK. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.