Samsung logo

Samsung UE40ES6100P 101,6 cm (40") Full HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130206
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE40ES6100P 101,6 cm (40") Full HD Smart TV Wi-Fi Grey:

Samsung UE40ES6100P, 101,6 cm (40"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Grey

Long summary description Samsung UE40ES6100P 101,6 cm (40") Full HD Smart TV Wi-Fi Grey:

Samsung UE40ES6100P. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.