Samsung UE39F5500AK, 99,1 cm (39"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UE39F5500AK. Display diagonal: 99,1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black