Samsung logo

Samsung UE32M4005AW 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166068
Info modified on:
27 May 2024, 12:50:52
Short summary description Samsung UE32M4005AW 81,3 cm (32") HD Black:

Samsung UE32M4005AW, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE32M4005AW 81,3 cm (32") HD Black:

Samsung UE32M4005AW. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.