Samsung UE32J5100AK, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T2, Black
Samsung UE32J5100AK. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black