Samsung UE32F4500AK, 81,3 cm (32"), 1366 x 768 pixels, HD, Smart TV, Wi-Fi, Black
Samsung UE32F4500AK. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black