Samsung logo

Samsung UE19D4010 48,3 cm (19") HD White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62793
Info modified on:
06 Nov 2024, 13:19:55
Short summary description Samsung UE19D4010 48,3 cm (19") HD White:

Samsung UE19D4010, 48,3 cm (19"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-C2, DVB-T, DVB-T2, White

Long summary description Samsung UE19D4010 48,3 cm (19") HD White:

Samsung UE19D4010. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-T, DVB-T2. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.