Samsung logo

Samsung TU50U7005FK 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
535
Info modified on:
08 May 2025, 07:35:18
Short summary description Samsung TU50U7005FK 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung TU50U7005FK, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung TU50U7005FK 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung TU50U7005FK. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.