Samsung logo

Samsung SWA-W500/ZF subwoofer Black Active subwoofer 130 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67189
Info modified on:
22 Jun 2022, 11:54:09
Short summary description Samsung SWA-W500/ZF subwoofer Black Active subwoofer 130 W:

Samsung SWA-W500/ZF, 130 W, Active subwoofer, 16,5 cm (6.5"), Black, AC, 28 W

Long summary description Samsung SWA-W500/ZF subwoofer Black Active subwoofer 130 W:

Samsung SWA-W500/ZF. Subwoofer RMS power: 130 W, Subwoofer type: Active subwoofer, Subwoofer driver diameter (imperial): 16,5 cm (6.5"). Product colour: Black. Power source type: AC, Power consumption (typical): 28 W, Power consumption (standby): 0,5 W. Subwoofer width: 25 cm, Subwoofer depth: 25 cm, Subwoofer height: 27,3 cm. Package weight: 5,6 kg, Package type: Box

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.