Samsung logo

Samsung SWA-5000 AV receiver 2.0 channels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147921
Info modified on:
27 Mar 2023, 10:25:10
Short summary description Samsung SWA-5000 AV receiver 2.0 channels Black:

Samsung SWA-5000, 2.0 channels, 10%, 65 dB, 3 Ω, 20 - 20000 Hz, Wireless

Long summary description Samsung SWA-5000 AV receiver 2.0 channels Black:

Samsung SWA-5000. Audio output channels: 2.0 channels, Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 65 dB. Connectivity technology: Wireless. Power consumption (typical): 50 W. Weight: 1,2 kg. Package dimensions (WxDxH): 90 x 198 x 326 mm, Package weight: 1,8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.