Samsung logo

Samsung SSG-P51002 stereoscopic 3D glasses 2 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72357
Info modified on:
16 Feb 2017, 14:51:14
Short summary description Samsung SSG-P51002 stereoscopic 3D glasses 2 pc(s):

Samsung SSG-P51002, 151 x 161 x 39,5 mm, 24 g, 0 - 40 °C, 2 pc(s), 166 mm, 90 mm

Long summary description Samsung SSG-P51002 stereoscopic 3D glasses 2 pc(s):

Samsung SSG-P51002. Dimensions (WxDxH): 151 x 161 x 39,5 mm, Weight: 24 g. Quantity per pack: 2 pc(s), Package width: 166 mm, Package depth: 90 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.