Samsung logo

Samsung SNP-3120VH security camera Dome CCTV security camera Indoor & outdoor 811 x 508 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72347
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SNP-3120VH security camera Dome CCTV security camera Indoor & outdoor 811 x 508 pixels Ceiling/wall:

Samsung SNP-3120VH, CCTV security camera, Indoor & outdoor, Wired, Ceiling/wall, Ivory, Dome

Long summary description Samsung SNP-3120VH security camera Dome CCTV security camera Indoor & outdoor 811 x 508 pixels Ceiling/wall:

Samsung SNP-3120VH. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Ivory, Form factor: Dome. Minimum illumination: 0,001 lx, Lens viewing angle, horizontal: 54.44°, Lens viewing angle, vertical: 42.32°. Sensor type: CCD, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 12x, Digital zoom: 16x, Focal length range: 3.69 - 44.32 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.