Samsung logo

Samsung SND-7080 Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67696
Info modified on:
10 Aug 2024, 09:54:14
Short summary description Samsung SND-7080 Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling:

Samsung SND-7080, IP security camera, Indoor & outdoor, Wired, Ceiling, Ivory, Dome

Long summary description Samsung SND-7080 Dome IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling:

Samsung SND-7080. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Minimum illumination: 0,001 lx, Angle of rotation: 355°, Lens viewing angle, horizontal: 100°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Optical zoom: 2,8x, Focal length range: 3 - 8.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.