Samsung logo

Samsung SMX-C200RP camcorder CCD Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57937
Info modified on:
04 Apr 2019, 11:06:12
Short summary description Samsung SMX-C200RP camcorder CCD Red:

Samsung SMX-C200RP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 145 g, Red

Long summary description Samsung SMX-C200RP camcorder CCD Red:

Samsung SMX-C200RP. Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 10x, Digital zoom: 1200x, Focal length range: 2.4 - 24 mm. Compatible memory cards: SD, SDHC, Maximum memory card size: 16 GB, Flash memory: 4,1 TB. Camera shutter speed: 1/6 - 1/10000 s. Display diagonal: 6,86 cm (2.7"), Display: LCD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.