Samsung logo

Samsung SMT-I5210N/XAR IP phone LCD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87345
Info modified on:
24 Feb 2023, 14:16:08
Short summary description Samsung SMT-I5210N/XAR IP phone LCD:

Samsung SMT-I5210N/XAR, IP Phone, Desk/Wall, 100 entries, LCD, G.711, G.722, G.729, Fast Ethernet

Long summary description Samsung SMT-I5210N/XAR IP phone LCD:

Samsung SMT-I5210N/XAR. Product type: IP Phone, Mounting: Desk/Wall. Phonebook capacity: 100 entries. Display: LCD. Voice codecs: G.711, G.722, G.729. Ethernet LAN interface type: Fast Ethernet, Networking standards: IEEE 802.3af

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.