Samsung Galaxy TabPro S SM-W707, 30,5 cm (12"), 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10 Home, White
Samsung Galaxy TabPro S SM-W707. Display diagonal: 30,5 cm (12"), Display resolution: 2160 x 1440 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2 GHz. Internal memory: 4 GB. Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 696 g. Operating system installed: Windows 10 Home. Product colour: White