Samsung Galaxy TabPro S SM-W703, Intel® Core™ M, 2,2 GHz, 30,5 cm (12"), 2160 x 1440 pixels, 4 GB, 128 GB
Samsung Galaxy TabPro S SM-W703. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor frequency: 2,2 GHz. Display diagonal: 30,5 cm (12"), HD type: Full HD, Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 693 g