Samsung Galaxy Book SM-W620, 26,9 cm (10.6"), 1920 x 1080 pixels, 64 GB, 4 GB, Windows 10 Home, Black, Silver
Samsung Galaxy Book SM-W620. Display diagonal: 26,9 cm (10.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 1 GHz, Processor family: Intel® Core™ m3, Processor model: m3-7Y30. Internal memory: 4 GB. Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 648 g. Operating system installed: Windows 10 Home. Product colour: Black, Silver