Samsung Galaxy Tab Active4 Pro SM-T638B, 25,6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, 1,8 GHz, Black
Samsung Galaxy Tab Active4 Pro SM-T638B. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 778G. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 674 g. Product colour: Black