Samsung logo

Samsung Galaxy Tab A (2019) SM-T510N Samsung Exynos 64 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22296
Info modified on:
04 Nov 2024, 04:19:34
Short summary description Samsung Galaxy Tab A (2019) SM-T510N Samsung Exynos 64 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:

Samsung Galaxy Tab A (2019) SM-T510N, 25,6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 3 GB, Android 9.0, Grey

Long summary description Samsung Galaxy Tab A (2019) SM-T510N Samsung Exynos 64 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:

Samsung Galaxy Tab A (2019) SM-T510N. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,8 GHz, Processor family: Samsung Exynos. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 469 g. Operating system installed: Android 9.0. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.