Samsung logo

Samsung Galaxy S24 15,8 cm (6.2") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
305922
Info modified on:
28 Jul 2025, 16:59:11
Short summary description Samsung Galaxy S24 15,8 cm (6.2") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4000 mAh Black:

Samsung Galaxy S24 , 15,8 cm (6.2"), 8 GB, 256 GB, 50 MP, Android 14, Black

Long summary description Samsung Galaxy S24 15,8 cm (6.2") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4000 mAh Black:

Samsung Galaxy S24 . Display diagonal: 15,8 cm (6.2"), Display resolution: 2340 x 1080 pixels. Processor family: Samsung Exynos, Processor model: 2400. RAM capacity: 8 GB, RAM type: LPDDR5X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 14. Battery capacity: 4000 mAh. Product colour: Black. Weight: 167 g

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.