Samsung Gear 2 Neo, 4,14 cm (1.63"), OLED, Touchscreen, 4 GB, 55 g
Samsung Gear 2 Neo. Display diagonal: 4,14 cm (1.63"), Display technology: OLED, Display resolution: 320 x 320 pixels, Touchscreen. Processor frequency: 1000 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Battery capacity: 300 mAh. Weight: 55 g. Band material: Rubber, Band colour: Orange