Samsung logo

Samsung Gear 360 (2017) action sports camera 15 MP 4K Ultra HD CMOS Wi-Fi 130 g

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27082
Info modified on:
28 Aug 2024, 13:22:14
Short summary description Samsung Gear 360 (2017) action sports camera 15 MP 4K Ultra HD CMOS Wi-Fi 130 g:

Samsung Gear 360 (2017), 4K Ultra HD, CMOS, 15 MP, 30 fps, Wi-Fi, Bluetooth

Long summary description Samsung Gear 360 (2017) action sports camera 15 MP 4K Ultra HD CMOS Wi-Fi 130 g:

Samsung Gear 360 (2017). HD type: 4K Ultra HD, Maximum video resolution: 4096 x 2160 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS, Total megapixels: 15 MP. Audio recording formats: AAC. Storage media: Internal memory, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 256 GB. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.