Samsung logo

Samsung Gear IconX MP3 player 4 GB White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70402
Info modified on:
31 May 2018, 22:32:30
Short summary description Samsung Gear IconX MP3 player 4 GB White:

Samsung Gear IconX, MP3 player, 4 GB, USB 2.0, White, Headphones included

Long summary description Samsung Gear IconX MP3 player 4 GB White:

Samsung Gear IconX. Type: MP3 player. Total storage capacity: 4 GB. Interface: USB 2.0. Built-in speaker(s). Product colour: White. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.