Samsung logo

Samsung Gear IconX (2018) Headset Wireless In-ear Calls/Music USB Type-C Bluetooth Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173902
Info modified on:
11 Mar 2025, 15:30:54
Short summary description Samsung Gear IconX (2018) Headset Wireless In-ear Calls/Music USB Type-C Bluetooth Black:

Samsung Gear IconX (2018), Wireless, Calls/Music, Headset, Black

Long summary description Samsung Gear IconX (2018) Headset Wireless In-ear Calls/Music USB Type-C Bluetooth Black:

Samsung Gear IconX (2018). Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.