Samsung Galaxy Tab A SM-P580, 25,6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 3 GB, Android 6.0, White
Samsung Galaxy Tab A SM-P580. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos, Processor model: 7870. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 554 g. Operating system installed: Android 6.0. Product colour: White