Samsung Galaxy Note20 Ultra 5G SM-N986B, 17,5 cm (6.9"), 12 GB, 256 GB, 108 MP, Android 10, Black
Samsung Galaxy Note20 Ultra 5G SM-N986B. Display diagonal: 17,5 cm (6.9"), Display resolution: 3088 x 1440 pixels. Processor frequency: 2,73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Black. Weight: 208 g