Samsung logo

Samsung SM-M215F/DSN 16,3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 64 GB 6000 mAh Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64654
Info modified on:
27 Feb 2024, 14:35:35
Short summary description Samsung SM-M215F/DSN 16,3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 64 GB 6000 mAh Blue:

Samsung SM-M215F/DSN, 16,3 cm (6.4"), 2340 x 1080 pixels, 4 GB, 64 GB, 48 MP, Blue

Long summary description Samsung SM-M215F/DSN 16,3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 64 GB 6000 mAh Blue:

Samsung SM-M215F/DSN. Display diagonal: 16,3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2,3 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 6000 mAh. Product colour: Blue. Weight: 188 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.