Samsung logo

Samsung Galaxy J7 (2017) SM-J730F/DS 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 3 GB 16 GB 3600 mAh Blue, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204284
Info modified on:
27 Feb 2024, 14:32:52
Short summary description Samsung Galaxy J7 (2017) SM-J730F/DS 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 3 GB 16 GB 3600 mAh Blue, Silver:

Samsung Galaxy J7 (2017) SM-J730F/DS, 14 cm (5.5"), 3 GB, 16 GB, 13 MP, Android 7.0, Blue, Silver

Long summary description Samsung Galaxy J7 (2017) SM-J730F/DS 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 3 GB 16 GB 3600 mAh Blue, Silver:

Samsung Galaxy J7 (2017) SM-J730F/DS. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3600 mAh. Product colour: Blue, Silver. Weight: 181 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.