Samsung Galaxy J7 Pro SM-J730F, 14 cm (5.5"), 1920 x 1080 pixels, 3 GB, 64 GB, 13 MP, Gold
Samsung Galaxy J7 Pro SM-J730F. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,6 GHz. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3600 mAh. Product colour: Gold. Weight: 181 g