Samsung logo

Samsung Galaxy J1 SM-J100H 10,9 cm (4.3") Single SIM Android 4.4.4 3G Micro-USB B 0,512 GB 4 GB 1850 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82107
Info modified on:
27 Feb 2024, 15:02:30
Short summary description Samsung Galaxy J1 SM-J100H 10,9 cm (4.3") Single SIM Android 4.4.4 3G Micro-USB B 0,512 GB 4 GB 1850 mAh White:

Samsung Galaxy J1 SM-J100H, 10,9 cm (4.3"), 0,512 GB, 4 GB, 5 MP, Android 4.4.4, White

Long summary description Samsung Galaxy J1 SM-J100H 10,9 cm (4.3") Single SIM Android 4.4.4 3G Micro-USB B 0,512 GB 4 GB 1850 mAh White:

Samsung Galaxy J1 SM-J100H. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz, Processor family: Spreadtrum. RAM capacity: 0,512 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.4. Battery capacity: 1850 mAh. Product colour: White. Weight: 122 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.