Samsung logo

Samsung Galaxy S21 Ultra 5G SM-G998 17,3 cm (6.8") Dual SIM Android 11 USB Type-C 16 GB 512 GB 5000 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110803
Info modified on:
18 Sept 2024, 23:53:15
Short summary description Samsung Galaxy S21 Ultra 5G SM-G998 17,3 cm (6.8") Dual SIM Android 11 USB Type-C 16 GB 512 GB 5000 mAh Silver:

Samsung Galaxy S21 Ultra 5G SM-G998, 17,3 cm (6.8"), 16 GB, 512 GB, 108 MP, Android 11, Silver

Long summary description Samsung Galaxy S21 Ultra 5G SM-G998 17,3 cm (6.8") Dual SIM Android 11 USB Type-C 16 GB 512 GB 5000 mAh Silver:

Samsung Galaxy S21 Ultra 5G SM-G998. Display diagonal: 17,3 cm (6.8"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2,9 GHz, Processor family: Samsung Exynos. RAM capacity: 16 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Silver. Weight: 228 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.