Samsung Galaxy S20+ SM-G985F, 17 cm (6.7"), 8 GB, 128 GB, 12 MP, Android 10, Red
Samsung Galaxy S20+ SM-G985F. Display diagonal: 17 cm (6.7"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2,73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 8 GB, RAM type: LPDDR4, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Red. Weight: 186 g