Samsung logo

Samsung Galaxy S20 15,8 cm (6.2") Dual SIM Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62746
Info modified on:
16 Jul 2024, 11:43:12
Short summary description Samsung Galaxy S20 15,8 cm (6.2") Dual SIM Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue:

Samsung Galaxy S20 , 15,8 cm (6.2"), 8 GB, 128 GB, 12 MP, Android 10, Blue

Long summary description Samsung Galaxy S20 15,8 cm (6.2") Dual SIM Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue:

Samsung Galaxy S20 . Display diagonal: 15,8 cm (6.2"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2,73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: Blue. Weight: 163 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.