Samsung logo

Samsung Galaxy Grand Prime SM-G531F 12,7 cm (5") 4G Micro-USB 1 GB 8 GB 2600 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160189
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Grand Prime SM-G531F 12,7 cm (5") 4G Micro-USB 1 GB 8 GB 2600 mAh White:

Samsung Galaxy Grand Prime SM-G531F, 12,7 cm (5"), 960 x 540 pixels, 1 GB, 8 GB, 8 MP, White

Long summary description Samsung Galaxy Grand Prime SM-G531F 12,7 cm (5") 4G Micro-USB 1 GB 8 GB 2600 mAh White:

Samsung Galaxy Grand Prime SM-G531F. Display diagonal: 12,7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Battery capacity: 2600 mAh. Product colour: White. Weight: 156 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.