Samsung Galaxy Core Plus SM-G350, 10,9 cm (4.3"), 0,75 GB, 4 GB, 5 MP, Android 4.2.2, White
Samsung Galaxy Core Plus SM-G350. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz. RAM capacity: 0,75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 1800 mAh. Product colour: White. Weight: 132,5 g