Samsung Galaxy Trend 2 SM-G313H, 10,2 cm (4"), 0,5 GB, 4 GB, 5 MP, Android 4.4.2, Black
Samsung Galaxy Trend 2 SM-G313H. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4.2. Battery capacity: 1500 mAh. Product colour: Black. Weight: 123,8 g