Samsung Galaxy Z Flip3 5G SM-F711B, 17 cm (6.7"), 8 GB, 128 GB, 12 MP, Android 11, Green
Samsung Galaxy Z Flip3 5G SM-F711B. Display diagonal: 17 cm (6.7"), Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. Operating system installed: Android 11. Battery capacity: 3300 mAh. Product colour: Green. Weight: 183 g