Samsung Galaxy A9 (2018) SM-A920F, 16 cm (6.3"), 6 GB, 128 GB, 25 MP, Android 8.0, Pink
Samsung Galaxy A9 (2018) SM-A920F. Display diagonal: 16 cm (6.3"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: SDM660. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 25 MP, Rear camera type: Quad camera. Operating system installed: Android 8.0. Battery capacity: 3720 mAh. Product colour: Pink. Weight: 183 g